Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA25FTDR200

Description
RES, MELF, 0204, 0.2 OHM, 1%, 10
Request a Quote Datasheet
Description
RES, MELF, 0204, 0.2 OHM, 1%, 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-MLFA25FTDR200-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLFA25FTDR200-ND
Chip Resistor - Surface Mount 738-MLFA25FTDR200-ND
RES, MELF, 0204, 0.2 OHM, 1%, 10

RES, MELF, 0204, 0.2 OHM, 1%, 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MLFA25FTDR200-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details