Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA25FTD80R6

Description
RES, MELF, 0204, 80.6 OHM, 1%, 1
Request a Quote Datasheet
Description
RES, MELF, 0204, 80.6 OHM, 1%, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-MLFA25FTD80R6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLFA25FTD80R6-ND
Chip Resistor - Surface Mount 738-MLFA25FTD80R6-ND
RES, MELF, 0204, 80.6 OHM, 1%, 1

RES, MELF, 0204, 80.6 OHM, 1%, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MLFA25FTD80R6-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details