Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA25FTD3R83

Description
RES, MELF, 0204, 3.83 OHM, 1%, 1
Request a Quote Datasheet
Description
RES, MELF, 0204, 3.83 OHM, 1%, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-MLFA25FTD3R83-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLFA25FTD3R83-ND
Chip Resistor - Surface Mount 738-MLFA25FTD3R83-ND
RES, MELF, 0204, 3.83 OHM, 1%, 1

RES, MELF, 0204, 3.83 OHM, 1%, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MLFA25FTD3R83-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 3.83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details