Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA25FTC47K0

Description
47 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLFA25FTC47K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA25FTC47K0DKR-ND
Chip Resistor - Surface Mount MLFA25FTC47K0DKR-ND
47 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

47 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA25FTC47K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA25FTC47K0CT-ND
Chip Resistor - Surface Mount MLFA25FTC47K0CT-ND
47 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

47 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA25FTC47K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA25FTC47K0TR-ND
Chip Resistor - Surface Mount MLFA25FTC47K0TR-ND
47 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

47 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MLFA25FTC47K0DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details