Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA1FTC560R

Description
560 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
560 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLFA1FTC560RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC560RCT-ND
Chip Resistor - Surface Mount MLFA1FTC560RCT-ND
560 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

560 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA1FTC560RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC560RTR-ND
Chip Resistor - Surface Mount MLFA1FTC560RTR-ND
560 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

560 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA1FTC560RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC560RDKR-ND
Chip Resistor - Surface Mount MLFA1FTC560RDKR-ND
560 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

560 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MLFA1FTC560RCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details