Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA1FTC560K

Description
560 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
560 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLFA1FTC560KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC560KDKR-ND
Chip Resistor - Surface Mount MLFA1FTC560KDKR-ND
560 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

560 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA1FTC560KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC560KTR-ND
Chip Resistor - Surface Mount MLFA1FTC560KTR-ND
560 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

560 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA1FTC560KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC560KCT-ND
Chip Resistor - Surface Mount MLFA1FTC560KCT-ND
560 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

560 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MLFA1FTC560KDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers