Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA1FTC3R30

Description
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLFA1FTC3R30DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC3R30DKR-ND
Chip Resistor - Surface Mount MLFA1FTC3R30DKR-ND
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA1FTC3R30TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC3R30TR-ND
Chip Resistor - Surface Mount MLFA1FTC3R30TR-ND
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA1FTC3R30CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC3R30CT-ND
Chip Resistor - Surface Mount MLFA1FTC3R30CT-ND
3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

3.3 Ohms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MLFA1FTC3R30DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details