Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA1FTC1K50

Description
1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLFA1FTC1K50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC1K50DKR-ND
Chip Resistor - Surface Mount MLFA1FTC1K50DKR-ND
1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA1FTC1K50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC1K50CT-ND
Chip Resistor - Surface Mount MLFA1FTC1K50CT-ND
1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLFA1FTC1K50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLFA1FTC1K50TR-ND
Chip Resistor - Surface Mount MLFA1FTC1K50TR-ND
1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MLFA1FTC1K50DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details