Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA13FTD1R96

Description
RES, MELF, 0102, 1.96 OHM, 1%, 1
Request a Quote Datasheet
Description
RES, MELF, 0102, 1.96 OHM, 1%, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-MLFA13FTD1R96-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLFA13FTD1R96-ND
Chip Resistor - Surface Mount 738-MLFA13FTD1R96-ND
RES, MELF, 0102, 1.96 OHM, 1%, 1

RES, MELF, 0102, 1.96 OHM, 1%, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MLFA13FTD1R96-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0102
Resistance Range 1.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details