Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLFA13FTC2R10

Description
RES, MELF, 0102, 2.1 OHM, 1%, 50
Request a Quote Datasheet
Description
RES, MELF, 0102, 2.1 OHM, 1%, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-MLFA13FTC2R10-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-MLFA13FTC2R10-ND
Chip Resistor - Surface Mount 738-MLFA13FTC2R10-ND
RES, MELF, 0102, 2.1 OHM, 1%, 50

RES, MELF, 0102, 2.1 OHM, 1%, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MLFA13FTC2R10-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0102
Resistance Range 2.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details