Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLF14FTE12R1

Description
12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film
Request a Quote Datasheet
Description
12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLF14FTE12R1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLF14FTE12R1-ND
Chip Resistor - Surface Mount MLF14FTE12R1-ND
12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film

12.1 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MLF14FTE12R1-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details