Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLF14DTS160R

Description
160 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film
Request a Quote Datasheet
Description
160 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLF14DTS160R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLF14DTS160R-ND
Chip Resistor - Surface Mount MLF14DTS160R-ND
160 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film

160 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MLF14DTS160R-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details