Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLF14DTS15K0

Description
15 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLF14DTS15K0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLF14DTS15K0-ND
Chip Resistor - Surface Mount MLF14DTS15K0-ND
15 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film

15 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MLF14DTS15K0-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details