Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLF12FTC1R50

Description
1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLF12FTC1R50-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLF12FTC1R50-ND
Chip Resistor - Surface Mount MLF12FTC1R50-ND
1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MLF12FTC1R50-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0207
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers