Stackpole Electronics, Inc. Chip Resistor - Surface Mount MLF12DTT2K49

Description
2.49 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MLF12DTT2K49-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MLF12DTT2K49-ND
Chip Resistor - Surface Mount MLF12DTT2K49-ND
2.49 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

2.49 kOhms ±0.5% 0.5W, 1/2W Chip Resistor MELF, 0207 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MLF12DTT2K49 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MLF12DTT2K49
Chip Resistor - Surface Mount MLF12DTT2K49
RES 2.49KOHM 0.5% 1/2W MELF 0207

RES 2.49KOHM 0.5% 1/2W MELF 0207

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number MLF12DTT2K49-ND MLF12DTT2K49
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details