Stackpole Electronics, Inc. Resistors - Through Hole Resistors MGM2FT1M00

Description
Win Source Part Number: 1338765-MGM2FT1M00 Category: Resistors - Through Hole Resistors Series: MGM Features: Flame Retardant Coating, High Voltage, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.177" Dia x 0.453" L (4.50mm x 11.50mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1338765-MGM2FT1M00 Category: Resistors - Through Hole Resistors Series: MGM Features: Flame Retardant Coating, High Voltage, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.177" Dia x 0.453" L (4.50mm x 11.50mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1338765-MGM2FT1M00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1338765-MGM2FT1M00
Resistors - Through Hole Resistors 1338765-MGM2FT1M00
Win Source Part Number: 1338765-MGM2FT1M00 Category: Resistors - Through Hole Resistors Series: MGM Features: Flame Retardant Coating, High Voltage, Moisture Resistant, Safety Package: Tape & Reel Size / Dimension: 0.177" Dia x 0.453" L (4.50mm x 11.50mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1338765-MGM2FT1M00
Category: Resistors - Through Hole Resistors
Series: MGM
Features: Flame Retardant Coating, High Voltage, Moisture Resistant, Safety
Package: Tape & Reel
Size / Dimension: 0.177" Dia x 0.453" L (4.50mm x 11.50mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Through Hole Resistors - MGM2FT1M00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MGM2FT1M00-ND
Through Hole Resistors MGM2FT1M00-ND
1 MOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1338765-MGM2FT1M00 MGM2FT1M00-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details