Stackpole Electronics, Inc. Through Hole Resistors MG1FA1M00

Description
RES 1M OHM 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1M OHM 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-MG1FA1M00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-MG1FA1M00CT-ND
Through Hole Resistors 738-MG1FA1M00CT-ND
RES 1M OHM 1% 1W AXIAL

RES 1M OHM 1% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 738-MG1FA1M00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-MG1FA1M00TB-ND
Through Hole Resistors 738-MG1FA1M00TB-ND
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-MG1FA1M00CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details