Stackpole Electronics, Inc. Fixed Inductors LWW1008JTR47

Description
FIXED IND 470NH 470MA 1.19 OHM
Request a Quote Datasheet
Description
FIXED IND 470NH 470MA 1.19 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LWW1008JTR47-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LWW1008JTR47-ND
Fixed Inductors 738-LWW1008JTR47-ND
FIXED IND 470NH 470MA 1.19 OHM

FIXED IND 470NH 470MA 1.19 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LWW1008JTR47-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details