Stackpole Electronics, Inc. Fixed Inductors LWW1008JT1R8

Description
FIXED IND 1.8UH 300MA 2.6 OHM
Request a Quote Datasheet
Description
FIXED IND 1.8UH 300MA 2.6 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LWW1008JT1R8-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LWW1008JT1R8-ND
Fixed Inductors 738-LWW1008JT1R8-ND
FIXED IND 1.8UH 300MA 2.6 OHM

FIXED IND 1.8UH 300MA 2.6 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LWW1008JT1R8-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers