Stackpole Electronics, Inc. Fixed Inductors LWW1008JT1R0

Description
FIXED IND 1UH 370MA 1.75 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 370MA 1.75 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LWW1008JT1R0-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LWW1008JT1R0-ND
Fixed Inductors 738-LWW1008JT1R0-ND
FIXED IND 1UH 370MA 1.75 OHM SMD

FIXED IND 1UH 370MA 1.75 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LWW1008JT1R0-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - FIE220-1-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers