Stackpole Electronics, Inc. Fixed Inductors LWW1008GT3R3

Description
FIXED IND 3.3UH 290MA 3.4 OHM
Request a Quote Datasheet
Description
FIXED IND 3.3UH 290MA 3.4 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LWW1008GT3R3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LWW1008GT3R3-ND
Fixed Inductors 738-LWW1008GT3R3-ND
FIXED IND 3.3UH 290MA 3.4 OHM

FIXED IND 3.3UH 290MA 3.4 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LWW1008GT3R3-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers