Stackpole Electronics, Inc. Fixed Inductors LWW0805JTR82

Description
FIXED IND 820NH 180MA 2.35 OHM
Request a Quote Datasheet
Description
FIXED IND 820NH 180MA 2.35 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LWW0805JTR82-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LWW0805JTR82-ND
Fixed Inductors 738-LWW0805JTR82-ND
FIXED IND 820NH 180MA 2.35 OHM

FIXED IND 820NH 180MA 2.35 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LWW0805JTR82-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details