Stackpole Electronics, Inc. Fixed Inductors LWW0805JTR62

Description
FIXED IND 620NH 210MA 2.2 OHM
Request a Quote Datasheet
Description
FIXED IND 620NH 210MA 2.2 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LWW0805JTR62-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LWW0805JTR62-ND
Fixed Inductors 738-LWW0805JTR62-ND
FIXED IND 620NH 210MA 2.2 OHM

FIXED IND 620NH 210MA 2.2 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LWW0805JTR62-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details