Stackpole Electronics, Inc. Fixed Inductors LWW0603JT30N

Description
FIXED IND 30NH 600MA 150 MOHM
Request a Quote Datasheet
Description
FIXED IND 30NH 600MA 150 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LWW0603JT30N-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LWW0603JT30N-ND
Fixed Inductors 738-LWW0603JT30N-ND
FIXED IND 30NH 600MA 150 MOHM

FIXED IND 30NH 600MA 150 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LWW0603JT30N-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details