Stackpole Electronics, Inc. Fixed Inductors LWW0402JT30N

Description
FIXED IND 30NH 400MA 350 MOHM
Request a Quote Datasheet
Description
FIXED IND 30NH 400MA 350 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LWW0402JT30N-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LWW0402JT30N-ND
Fixed Inductors 738-LWW0402JT30N-ND
FIXED IND 30NH 400MA 350 MOHM

FIXED IND 30NH 400MA 350 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LWW0402JT30N-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details