Stackpole Electronics, Inc. Through Hole Resistors LVM5FBR150

Description
150 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Foil
Request a Quote Datasheet
Description
150 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVM5FBR150-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVM5FBR150-ND
Through Hole Resistors LVM5FBR150-ND
150 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Foil

150 mOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number LVM5FBR150-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details