Stackpole Electronics, Inc. Fixed Inductors LTF0402JT27N

Description
FIXED IND 27NH 75MA 3.25 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 27NH 75MA 3.25 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LTF0402JT27N-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LTF0402JT27N-ND
Fixed Inductors 738-LTF0402JT27N-ND
FIXED IND 27NH 75MA 3.25 OHM SMD

FIXED IND 27NH 75MA 3.25 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LTF0402JT27N-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 3.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers