Stackpole Electronics, Inc. Fixed Inductors LTF0402GT22N

Description
FIXED IND 22NH 90MA 2.65 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 22NH 90MA 2.65 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LTF0402GT22N-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LTF0402GT22N-ND
Fixed Inductors 738-LTF0402GT22N-ND
FIXED IND 22NH 90MA 2.65 OHM SMD

FIXED IND 22NH 90MA 2.65 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LTF0402GT22N-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
DCR 2.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details