Stackpole Electronics, Inc. Fixed Inductors LTF0402BT1N0

Description
FIXED IND 1NH 700MA 150 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1NH 700MA 150 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LTF0402BT1N0-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LTF0402BT1N0-ND
Fixed Inductors 738-LTF0402BT1N0-ND
FIXED IND 1NH 700MA 150 MOHM SMD

FIXED IND 1NH 700MA 150 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LTF0402BT1N0-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details