Stackpole Electronics, Inc. Fixed Inductors LPS5137MT330

Description
FIXED IND 33UH 1.4A 334 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 33UH 1.4A 334 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LPS5137MT330TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LPS5137MT330TR-ND
Fixed Inductors 738-LPS5137MT330TR-ND
FIXED IND 33UH 1.4A 334 MOHM SMD

FIXED IND 33UH 1.4A 334 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LPS5137MT330TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details