Stackpole Electronics, Inc. Fixed Inductors LPS5137MT151

Description
FIXED IND 150UH 600MA 1.55 OHM
Request a Quote Datasheet
Description
FIXED IND 150UH 600MA 1.55 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LPS5137MT151TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LPS5137MT151TR-ND
Fixed Inductors 738-LPS5137MT151TR-ND
FIXED IND 150UH 600MA 1.55 OHM

FIXED IND 150UH 600MA 1.55 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LPS5137MT151TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details