Stackpole Electronics, Inc. Fixed Inductors LP5137MT221

Description
FIXED IND 220UH 820MA 610 MOHM
Request a Quote Datasheet
Description
FIXED IND 220UH 820MA 610 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 738-LP5137MT221TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
738-LP5137MT221TR-ND
Fixed Inductors 738-LP5137MT221TR-ND
FIXED IND 220UH 820MA 610 MOHM

FIXED IND 220UH 820MA 610 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 738-LP5137MT221TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A106107TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details