Stackpole Electronics, Inc. Through Hole Resistors LCB15JBR100

Description
100 mOhms ±5% 15W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 15W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LCB15JBR100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LCB15JBR100-ND
Through Hole Resistors LCB15JBR100-ND
100 mOhms ±5% 15W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Safety Wirewound

100 mOhms ±5% 15W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number LCB15JBR100-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details