Stackpole Electronics, Inc. Through Hole Resistors LCB15FB10L0

Description
10 mOhms ±1% 15W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
10 mOhms ±1% 15W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LCB15FB10L0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LCB15FB10L0-ND
Through Hole Resistors LCB15FB10L0-ND
10 mOhms ±1% 15W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Safety Wirewound

10 mOhms ±1% 15W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number LCB15FB10L0-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers