Stackpole Electronics, Inc. Resistor Kits KIT-CSR2010FT

Description
Metal Foil, Thick Film Resistor Kit 0.001 ~ 0.75 Ohm ±1% 1W, 1.5W Surface Mount 525 Pieces (21 Values - 25 Each)
Request a Quote Datasheet
Description
Metal Foil, Thick Film Resistor Kit 0.001 ~ 0.75 Ohm ±1% 1W, 1.5W Surface Mount 525 Pieces (21 Values - 25 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - KIT-CSR2010FT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
KIT-CSR2010FT-ND
Resistor Kits KIT-CSR2010FT-ND
Metal Foil, Thick Film Resistor Kit 0.001 ~ 0.75 Ohm ±1% 1W, 1.5W Surface Mount 525 Pieces (21 Values - 25 Each)

Metal Foil, Thick Film Resistor Kit 0.001 ~ 0.75 Ohm ±1% 1W, 1.5W Surface Mount 525 Pieces (21 Values - 25 Each)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number KIT-CSR2010FT-ND
Product Name Resistor Kits
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip); Metal Foil, Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E-3 to 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details