The KAL50JB100R is a chassis mount resistor from Lingto Electronic Limited, designed for high power applications with a power rating of 50 watts at 25°C. It features an aluminum housing that enhances heat dissipation and a complete welded construction for durability. The resistor is equipped with tinned copper terminals and utilizes centerless ground steatite or alumina cores, ensuring reliable performance. This model operates within a temperature range of -55 to +275°C and is RoHS and REACH compliant, making it suitable for environmentally conscious projects. The KAL50 series also offers non-inductive winding options (NKAL) and is compatible with electrical component grade wash processes, allowing for conformal coating or potting. The resistor's tolerance is ±5%, and it is available in a resistance value of 100 ohms. Engineers seeking a robust and efficient chassis mount resistor for demanding applications may find the KAL50JB100R to be a suitable choice.
100 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 100 OHM 5% 50W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | KAL50JB100R-ND | KAL50JB100R |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 100 ohms | 100 ohms |