Stackpole Electronics, Inc. Chassis Mount Resistors KAL50FB6R00

Description
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KAL50FB6R00-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KAL50FB6R00-ND
Chassis Mount Resistors KAL50FB6R00-ND
6 Ohms ±1% 50W Wirewound Chassis Mount Resistor

6 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistors - Chassis Mount Resistors - 1338546-KAL50FB6R00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1338546-KAL50FB6R00
Resistors - Chassis Mount Resistors 1338546-KAL50FB6R00
Win Source Part Number: 1338546-KAL50FB6R00 Category: Resistors - Chassis Mount Resistors Series: KAL Features: Moisture Resistant Package: Bulk Size / Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm) Height - Seated (Max): 0.641" (16.28mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 6 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1338546-KAL50FB6R00
Category: Resistors - Chassis Mount Resistors
Series: KAL
Features: Moisture Resistant
Package: Bulk
Size / Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm)
Height - Seated (Max): 0.641" (16.28mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 6 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 275°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Chassis Mount Resistors - KAL50FB6R00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KAL50FB6R00
Chassis Mount Resistors KAL50FB6R00
RES CHAS MNT 6 OHM 1% 50W

RES CHAS MNT 6 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number KAL50FB6R00-ND 1338546-KAL50FB6R00 KAL50FB6R00
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals Solder Lugs
Resistance Range 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details