Stackpole Electronics, Inc. Chassis Mount Resistors KAL50FB50L0

Description
50 mOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 mOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KAL50FB50L0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KAL50FB50L0-ND
Chassis Mount Resistors KAL50FB50L0-ND
50 mOhms ±1% 50W Wirewound Chassis Mount Resistor

50 mOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - KAL50FB50L0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KAL50FB50L0
Chassis Mount Resistors KAL50FB50L0
RES CHAS MNT 0.05 OHM 1% 50W

RES CHAS MNT 0.05 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number KAL50FB50L0-ND KAL50FB50L0
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details