Stackpole Electronics, Inc. Chassis Mount Resistors KAL50FB20K0

Description
20 kOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 kOhms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KAL50FB20K0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KAL50FB20K0-ND
Chassis Mount Resistors KAL50FB20K0-ND
20 kOhms ±1% 50W Wirewound Chassis Mount Resistor

20 kOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number KAL50FB20K0-ND
Product Name Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details