Stackpole Electronics, Inc. Chassis Mount Resistors KAL25JB50L0

Description
50 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KAL25JB50L0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KAL25JB50L0-ND
Chassis Mount Resistors KAL25JB50L0-ND
50 mOhms ±5% 25W Wirewound Chassis Mount Resistor

50 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - KAL25JB50L0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KAL25JB50L0
Chassis Mount Resistors KAL25JB50L0
RES CHAS MNT 0.05 OHM 5% 25W

RES CHAS MNT 0.05 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number KAL25JB50L0-ND KAL25JB50L0
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details