Stackpole Electronics, Inc. Chassis Mount Resistors KAL25FBR750

Description
750 mOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 mOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KAL25FBR750-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KAL25FBR750-ND
Chassis Mount Resistors KAL25FBR750-ND
750 mOhms ±1% 25W Wirewound Chassis Mount Resistor

750 mOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - KAL25FBR750 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KAL25FBR750
Chassis Mount Resistors KAL25FBR750
RES CHAS MNT 0.75 OHM 1% 25W

RES CHAS MNT 0.75 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number KAL25FBR750-ND KAL25FBR750
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details