Stackpole Electronics, Inc. Chassis Mount Resistors KAL25FBR100

Description
100 mOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KAL25FBR100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KAL25FBR100-ND
Chassis Mount Resistors KAL25FBR100-ND
100 mOhms ±1% 25W Wirewound Chassis Mount Resistor

100 mOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - KAL25FBR100 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KAL25FBR100
Chassis Mount Resistors KAL25FBR100
RES CHAS MNT 0.1 OHM 1% 25W

RES CHAS MNT 0.1 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number KAL25FBR100-ND KAL25FBR100
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details