Stackpole Electronics, Inc. Chassis Mount Resistors KAL25FB50R0

Description
50 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KAL25FB50R0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KAL25FB50R0-ND
Chassis Mount Resistors KAL25FB50R0-ND
50 Ohms ±1% 25W Wirewound Chassis Mount Resistor

50 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistors - Chassis Mount Resistors - 1337983-KAL25FB50R0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1337983-KAL25FB50R0
Resistors - Chassis Mount Resistors 1337983-KAL25FB50R0
Win Source Part Number: 1337983-KAL25FB50R0 Category: Resistors - Chassis Mount Resistors Series: KAL Features: Moisture Resistant Package: Bulk Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm) Height - Seated (Max): 0.577" (14.66mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Flanges Composition: Wirewound Resistance: 50 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1337983-KAL25FB50R0
Category: Resistors - Chassis Mount Resistors
Series: KAL
Features: Moisture Resistant
Package: Bulk
Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm)
Height - Seated (Max): 0.577" (14.66mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 50 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 275°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Chassis Mount Resistors - KAL25FB50R0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KAL25FB50R0
Chassis Mount Resistors KAL25FB50R0
RES CHAS MNT 50 OHM 1% 25W

RES CHAS MNT 50 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number KAL25FB50R0-ND 1337983-KAL25FB50R0 KAL25FB50R0
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals Solder Lugs
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers