The KAL25FB100R is a chassis mount resistor from Lingto Electronic Limited, designed for high power applications with a power rating of 25 watts at 25°C. It features an aluminum housing for effective heat dissipation and a molded epoxy body that enhances heat transfer. The resistor is constructed with tinned copper terminals and centerless ground steatite or alumina cores, ensuring durability and reliability. It operates within a temperature range of -55 to +275°C and is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious projects. The KAL series also offers non-inductive winding options and is compatible with electrical component grade wash processes. This resistor is ideal for applications requiring robust performance and compliance with modern environmental standards.
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 100 OHM 1% 25W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | KAL25FB100R-ND | KAL25FB100R |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 100 ohms | 100 ohms |