The KAL10JB50L0 chassis mount resistor from Lingto Electronic Limited features an aluminum housing designed for optimal heat dissipation and a complete welded construction for durability. It is equipped with tinned copper terminals and utilizes centerless ground steatite or alumina cores. The molded epoxy body enhances heat transfer, and a non-inductive winding option is available (NKAL). This resistor is suitable for electrical component grade wash processes and can be conformally coated or potted. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The operating temperature range is from -55 to +275°C, with a power rating of 12.5W at 25°C. The KAL10 model has a resistance value of 0.05 ohms and a tolerance of 5%.
50 mOhms ±5% 12.5W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.05 OHM 5% 12.5W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | KAL10JB50L0-ND | KAL10JB50L0 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs |
| Resistance Range | 0.0500 ohms | 0.0500 ohms |