Stackpole Electronics, Inc. Chassis Mount Resistors KAL10JB150R

Description
150 Ohms ±5% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KAL10JB150R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KAL10JB150R-ND
Chassis Mount Resistors KAL10JB150R-ND
150 Ohms ±5% 12.5W Wirewound Chassis Mount Resistor

150 Ohms ±5% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - KAL10JB150R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KAL10JB150R
Chassis Mount Resistors KAL10JB150R
RES CHAS MNT 150 OHM 5% 12.5W

RES CHAS MNT 150 OHM 5% 12.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number KAL10JB150R-ND KAL10JB150R
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details