Stackpole Electronics, Inc. Chassis Mount Resistors KAL10FB500R

Description
500 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KAL10FB500R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KAL10FB500R-ND
Chassis Mount Resistors KAL10FB500R-ND
500 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

500 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistors - Chassis Mount Resistors - 1342287-KAL10FB500R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1342287-KAL10FB500R
Resistors - Chassis Mount Resistors 1342287-KAL10FB500R
Win Source Part Number: 1342287-KAL10FB500R Category: Resistors - Chassis Mount Resistors Series: KAL Features: Moisture Resistant Package: Bulk Size / Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm) Height - Seated (Max): 0.421" (10.70mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Power (Watts): 12.5W Mounting Feature: Flanges Composition: Wirewound Resistance: 500 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1342287-KAL10FB500R
Category: Resistors - Chassis Mount Resistors
Series: KAL
Features: Moisture Resistant
Package: Bulk
Size / Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm)
Height - Seated (Max): 0.421" (10.70mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Power (Watts): 12.5W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 500 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 275°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Chassis Mount Resistors - KAL10FB500R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KAL10FB500R
Chassis Mount Resistors KAL10FB500R
RES CHAS MNT 500 OHM 1% 12.5W

RES CHAS MNT 500 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number KAL10FB500R-ND 1342287-KAL10FB500R KAL10FB500R
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals Solder Lugs
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers