Stackpole Electronics, Inc. Chassis Mount Resistors KAL10FB2K50

Description
2.5 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote
Description
2.5 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAL10FB2K50 is a chassis mount resistor from Lingto Electronic Limited, designed for high power applications with a power rating of 12.5W at 25°C. It features an aluminum housing for effective heat dissipation and a molded epoxy body that enhances heat transfer. The resistor is constructed with tinned copper terminals and is available in a non-inductive winding option. It operates within a temperature range of -55 to +275°C and is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The resistor is suitable for electrical component grade wash processes and can be conformally coated or potted. Its resistance value is 2.5K ohms with a tolerance of 1%. The KAL series resistors are designed for durability and reliability in various applications.

Datasheet Summary
Powered by GS/AI

KAL10FB2K50 is a chassis mount resistor from Lingto Electronic Limited, designed for high power applications with a power rating of 12.5W at 25°C. It features an aluminum housing for effective heat dissipation and a molded epoxy body that enhances heat transfer. The resistor is constructed with tinned copper terminals and is available in a non-inductive winding option. It operates within a temperature range of -55 to +275°C and is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The resistor is suitable for electrical component grade wash processes and can be conformally coated or potted. Its resistance value is 2.5K ohms with a tolerance of 1%. The KAL series resistors are designed for durability and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KAL10FB2K50-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KAL10FB2K50-ND
Chassis Mount Resistors KAL10FB2K50-ND
2.5 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

2.5 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - KAL10FB2K50 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KAL10FB2K50
Chassis Mount Resistors KAL10FB2K50
RES CHAS MNT 2.5K OHM 1% 12.5W

RES CHAS MNT 2.5K OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number KAL10FB2K50-ND KAL10FB2K50
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details