Stackpole Electronics, Inc. Chassis Mount Resistors KAL10FB1K00

Description
1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote
Description
1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KAL10FB1K00 is a chassis mount resistor from Lingto Electronic Limited, designed for high power applications with a power rating of 12.5W at 25°C. It features an aluminum housing for effective heat dissipation and a molded epoxy body that enhances heat transfer. The resistor is constructed with tinned copper terminals and centerless ground steatite or alumina cores, ensuring durability and reliability. It operates within a temperature range of -55 to +275°C and is RoHS and REACH compliant, making it suitable for environmentally conscious projects. The KAL series also offers non-inductive winding options and is compatible with electrical component grade wash processes. This resistor is ideal for applications requiring robust performance and compliance with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The KAL10FB1K00 is a chassis mount resistor from Lingto Electronic Limited, designed for high power applications with a power rating of 12.5W at 25°C. It features an aluminum housing for effective heat dissipation and a molded epoxy body that enhances heat transfer. The resistor is constructed with tinned copper terminals and centerless ground steatite or alumina cores, ensuring durability and reliability. It operates within a temperature range of -55 to +275°C and is RoHS and REACH compliant, making it suitable for environmentally conscious projects. The KAL series also offers non-inductive winding options and is compatible with electrical component grade wash processes. This resistor is ideal for applications requiring robust performance and compliance with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KAL10FB1K00-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KAL10FB1K00-ND
Chassis Mount Resistors KAL10FB1K00-ND
1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - KAL10FB1K00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KAL10FB1K00
Chassis Mount Resistors KAL10FB1K00
RES CHAS MNT 1K OHM 1% 12.5W

RES CHAS MNT 1K OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number KAL10FB1K00-ND KAL10FB1K00
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers