Stackpole Electronics, Inc. Through Hole Resistors JW60ZT0R00

Description
0 Ohms Jumper Through Hole Resistor Metal Element
Request a Quote Datasheet
Description
0 Ohms Jumper Through Hole Resistor Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - JW60ZT0R00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
JW60ZT0R00TR-ND
Through Hole Resistors JW60ZT0R00TR-ND
0 Ohms Jumper Through Hole Resistor Metal Element

0 Ohms Jumper Through Hole Resistor Metal Element

Buy Now Datasheet
Through Hole Resistors - JW60ZT0R00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
JW60ZT0R00CT-ND
Through Hole Resistors JW60ZT0R00CT-ND
0 Ohms Jumper Through Hole Resistor Metal Element

0 Ohms Jumper Through Hole Resistor Metal Element

Buy Now Datasheet
RES 0 OHM 3A JUMP AXIAL - 762-JW60ZT0R00 - Utmel Electronic Limited
Hong Kong, China
RES 0 OHM 3A JUMP AXIAL
762-JW60ZT0R00
RES 0 OHM 3A JUMP AXIAL 762-JW60ZT0R00
RES 0 OHM 3A JUMP AXIAL

RES 0 OHM 3A JUMP AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number JW60ZT0R00TR-ND 762-JW60ZT0R00
Product Name Through Hole Resistors RES 0 OHM 3A JUMP AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy Metal Element
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details